The ISL89160FBEAZ is a high-speed, dual-channel MOSFET driver capable of 6A peak output current, designed for synchronous rectifier, switch-mode power supply, and motor drive applications. It comes in an 8-lead EPSOIC package with an exposed pad for thermal management, measuring 8.45mm x 5.84mm. The device operates from a 4.5V to 16V supply, features non-inverting logic inputs compatible with 3.3V CMOS and TTL, and includes precision thresholds for external RC-based dead-time control. It has 20ns typical rise and fall times driving a 10nF load, and thermal resistance of 3°C/W junction-to-case. The part meets RoHS compliance and is MSL classified for Pb-free reflow soldering.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89160FBEAZ |
| Package Type | SOP8 |