Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190400-ISL88731AHRZ
Packaging: Tube
Mounting Style: SMD
Interface: I2C
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN-EP (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88731
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 26V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190400-ISL88731AHRZ |
| Product Name | Electronic Surplus - ISL88731AHRZ |