Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190390-ISL8844AAUZ
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 48%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8844A
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 2MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190390-ISL8844AAUZ |
| Product Name | Electronic Surplus - ISL8844AAUZ |