Renesas Electronics Corporation Power Management IC ISL8844AAUZ-T

Description
IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL8844AAUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8844AAUZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL8844AAUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8844AAUZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-ISL8844AAUZ-T
Power Management IC 748-ISL8844AAUZ-T
IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL8844AAUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8844AAUZ-T can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL8844AAUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8844AAUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8844AAUZ-T - 133679-ISL8844AAUZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8844AAUZ-T
133679-ISL8844AAUZ-T
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8844AAUZ-T 133679-ISL8844AAUZ-T
Manufacturer: Intersil Win Source Part Number: 133679-ISL8844AAUZ-T Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Flyback Voltage - Start Up: 14.4V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133679-ISL8844AAUZ-T
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 8.8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL8844AAUZ-T
Switching Controllers ISL8844AAUZ-T
Switching Controllers CUR MODE PWM 50% DC 14 4V UVLO 8LD

Switching Controllers CUR MODE PWM 50% DC 14 4V UVLO 8LD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-ISL8844AAUZ-T 133679-ISL8844AAUZ-T ISL8844AAUZ-T
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8844AAUZ-T Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 8-MSOP
Output Voltage 1 volts
IOUT 1 amps
fsw 2000 kHz 2000 kHz
Duty Cycle 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers