IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL8844AABZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8844AABZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777451-ISL8844AABZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8 V ~ 30 V
Family Name: ISL8844A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1242IS8; LT1242CS8; MAX5071CASA+; MAX5071AASA-T;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Switching Controllers CUR MODE PWM 50% DC 14 4V UVLO 8LD
IC OFFLINE SWITCH MULT TOP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-ISL8844AABZ-T | 777451-ISL8844AABZ-T | ISL8844AABZ-T | ISL8844AABZ-T |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8844AABZ-T | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| IOUT | 1 amps | |||
| fsw | 2000 kHz | 2000 kHz | ||
| Duty Cycle | 48 | 48 | 48 |