Renesas Electronics Corporation DC DC Switching Controllers ISL8843AUZ

Description
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Request a Quote
Description
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8843AUZ is a single-ended current mode PWM controller designed for various power conversion applications, including boost and flyback configurations. It operates at a maximum voltage of 30V and features a low start-up current of 90µA, with a maximum operating current of 125µA. The controller supports adjustable switching frequencies up to 2MHz and provides high peak current drive capability, achieving rise and fall times of 20ns with a 1nF output load. This device includes a 1A MOSFET gate driver, a fast transient response due to peak current mode control, and a propagation delay of 35ns from current sense to output. It also features a trimmed timing capacitor discharge current for precise deadtime and maximum duty cycle control, along with a ±3% current limit threshold. The ISL8843AUZ is compliant with RoHS standards and is available in an 8-lead MSOP package, making it suitable for applications in telecom, datacom, industrial power systems, and PC power supplies.

Datasheet Summary
Powered by GS/AI

The ISL8843AUZ is a single-ended current mode PWM controller designed for various power conversion applications, including boost and flyback configurations. It operates at a maximum voltage of 30V and features a low start-up current of 90µA, with a maximum operating current of 125µA. The controller supports adjustable switching frequencies up to 2MHz and provides high peak current drive capability, achieving rise and fall times of 20ns with a 1nF output load. This device includes a 1A MOSFET gate driver, a fast transient response due to peak current mode control, and a propagation delay of 35ns from current sense to output. It also features a trimmed timing capacitor discharge current for precise deadtime and maximum duty cycle control, along with a ±3% current limit threshold. The ISL8843AUZ is compliant with RoHS standards and is available in an 8-lead MSOP package, making it suitable for applications in telecom, datacom, industrial power systems, and PC power supplies.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL8843AUZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL8843AUZ-ND
DC DC Switching Controllers ISL8843AUZ-ND
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8843AUZ
DC DC Switching Controllers ISL8843AUZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8843AUZ
DC DC Switching Controllers ISL8843AUZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8843AUZ
DC DC Switching Controllers ISL8843AUZ
Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8843AUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8843AUZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers ISL8843AUZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8843AUZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8843AUZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL8843AUZ
IC REG CTRLR BOOST/FLYBACK 8MSOP

IC REG CTRLR BOOST/FLYBACK 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL8843AUZ-ND ISL8843AUZ ISL8843AUZ ISL8843AUZ
Product Name DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
fsw 2000 kHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Output Voltage Type Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-REEL7 - 910684-ADP3050AR-REEL7 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers