Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AMUZ ISL8843AMUZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922009-ISL8843AMUZ Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 30V Family Name: ISL8843 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922009-ISL8843AMUZ Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 30V Family Name: ISL8843 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AMUZ - 922009-ISL8843AMUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AMUZ
922009-ISL8843AMUZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AMUZ 922009-ISL8843AMUZ
Manufacturer: Renesas Electronics America Win Source Part Number: 922009-ISL8843AMUZ Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 30V Family Name: ISL8843 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922009-ISL8843AMUZ
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 9V ~ 30V
Family Name: ISL8843
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 980
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AMUZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL8843AMUZ-ND
DC DC Switching Controllers ISL8843AMUZ-ND
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AMUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8843AMUZ
DC DC Switching Controllers ISL8843AMUZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL8843AMUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8843AMUZ
DC DC Switching Controllers ISL8843AMUZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL8843AMUZ
Switching Controllers ISL8843AMUZ
Switching Controllers CUR MODE PWM 100% DC 8 4V UVLO 8LD OSC

Switching Controllers CUR MODE PWM 100% DC 8 4V UVLO 8LD OSC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8843AMUZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8843AMUZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL8843AMUZ
IC REG CTRLR BOOST/FLYBACK 8MSOP

IC REG CTRLR BOOST/FLYBACK 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 922009-ISL8843AMUZ ISL8843AMUZ-ND ISL8843AMUZ ISL8843AMUZ ISL8843AMUZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AMUZ DC DC Switching Controllers DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration / Function Boost
fsw 2000 kHz
Output Voltage Type Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data