Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812061-ISL8843AAUZ-T
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: Up to 2MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 96%
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: ISL8843A
Voltage - Supply (Vcc/Vdd): 9V ~ 30V
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR BOOST/FLYBACK 8MSOP
IC REG CTRLR BOOST/FLYBACK 8MSOP
IC REG CTRLR BOOST/FLYBACK 8MSOP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Switching Controllers CUR MODE PWM 100% DC 8 4V UVLO 8LD OSC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 812061-ISL8843AAUZ-T | 20-ISL8843AAUZ-TTR-ND | ISL8843AAUZ-T | ISL8843AAUZ-T | ISL8843AAUZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8843AAUZ-T | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Internal Current Limit; Current Limit, Frequency Control | |||
| fsw | 2000 kHz | 2000 kHz |