Renesas Electronics Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ ISL8842AABZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190383-ISL8842AABZ Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Boost, Flyback Voltage - Start Up: 14.4V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL8842A Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Switching Frequency: Up to 2MHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190383-ISL8842AABZ Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Boost, Flyback Voltage - Start Up: 14.4V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL8842A Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Switching Frequency: Up to 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ - 1190383-ISL8842AABZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ
1190383-ISL8842AABZ
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ 1190383-ISL8842AABZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190383-ISL8842AABZ Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): No Topology: Boost, Flyback Voltage - Start Up: 14.4V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL8842A Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Switching Frequency: Up to 2MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190383-ISL8842AABZ
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 96%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8842A
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Switching Frequency: Up to 2MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL8842AABZ
PMIC - AC DC Converters, Offline Switchers ISL8842AABZ
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ISL8842AABZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL8842AABZ
AC DC Converters, Offline Switches ISL8842AABZ
Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL8842AABZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL8842AABZ
AC DC Converters, Offline Switches ISL8842AABZ
Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1190383-ISL8842AABZ ISL8842AABZ ISL8842AABZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JFXKSA2 - 763448-ICE3BR1065JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads
Output Power 178 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers