Manufacturer: Intersil
Win Source Part Number: 777447-ISL8842AABZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 96%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8 V ~ 30 V
Family Name: ISL8842A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5071CASA+; MAX5071AASA-T; MAX5071BASA; MAX5071CASA-T;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL8842AABZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL8842AABZ-T can be used for catalog matching and distributor lookup.
Switching Controllers CUR MODE PWM 100% DC 14 4V UVLO 8LD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777447-ISL8842AABZ-T | 748-ISL8842AABZ-T | ISL8842AABZ-T |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ-T | Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Flyback | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; Tape & Reel (TR) | |
| Special Features | Internal Current Limit; Frequency Control | ||
| fsw | 2000 kHz | 2000 kHz |