Renesas Electronics Corporation PMIC - AC DC Converters, Offline Switchers ISL8842AABZ-T

Description
IC OFFLINE SWITCH MULT TOP 8SOIC
Description
IC OFFLINE SWITCH MULT TOP 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8842AABZ-T is a high-performance PWM controller designed for various power conversion applications, including boost and flyback configurations. It operates at a maximum voltage of 30V and features a low start-up current of 90OºA, making it suitable for energy-efficient designs. The device supports an adjustable operating frequency of up to 2MHz and provides high peak current drive capability with fast switching times of 20ns for both rise and fall. This controller includes a 1A MOSFET gate driver and has a tight tolerance voltage reference, ensuring reliable performance across different conditions. It is compliant with RoHS standards and is available in an 8-lead SOIC package. The ISL8842AABZ-T is ideal for applications in telecom, datacom, industrial power systems, and PC power supplies, making it a versatile choice for engineers looking for a robust solution in power management.

Datasheet Summary
Powered by GS/AI

The ISL8842AABZ-T is a high-performance PWM controller designed for various power conversion applications, including boost and flyback configurations. It operates at a maximum voltage of 30V and features a low start-up current of 90OºA, making it suitable for energy-efficient designs. The device supports an adjustable operating frequency of up to 2MHz and provides high peak current drive capability with fast switching times of 20ns for both rise and fall. This controller includes a 1A MOSFET gate driver and has a tight tolerance voltage reference, ensuring reliable performance across different conditions. It is compliant with RoHS standards and is available in an 8-lead SOIC package. The ISL8842AABZ-T is ideal for applications in telecom, datacom, industrial power systems, and PC power supplies, making it a versatile choice for engineers looking for a robust solution in power management.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - ISL8842AABZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL8842AABZ-T
PMIC - AC DC Converters, Offline Switchers ISL8842AABZ-T
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ISL8842AABZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL8842AABZ-T
AC DC Converters, Offline Switches ISL8842AABZ-T
Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL8842AABZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL8842AABZ-T
AC DC Converters, Offline Switches ISL8842AABZ-T
Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number ISL8842AABZ-T ISL8842AABZ-T
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details