Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190381-ISL88031IU8H
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 5
Reset Timeout: 80ms Minimum
Voltage - Threshold: 2.955V, 4.634V, Adj, Adj, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88031
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190381-ISL88031IU8HEZ |
| Product Name | Electronic Surplus - ISL88031IU8HEZ |