Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190365-ISL88002IH46
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88002
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190365-ISL88002IH46Z-T |
| Product Name | Electronic Surplus - ISL88002IH46Z-T |