The ISL8700, ISL8701, ISL8702 family of ICs provide four delay adjustable sequenced outputs while monitoring an input voltage all with a minimum of external components.brbr High performance DSP, FPGA, µP and various subsystems require input power sequencing for proper functionality at initial power-up and the ISL870X provides this function while monitoring the distributed voltage for over and undervoltage compliance.brbr The ISL8700 and ISL8701 operate over the +2.5V to +24V nominal voltage range, whereas the ISL8702 operates over the 2.5V to +12V range. All three have a user adjustable time from UV and OV voltage compliance to sequencing start via an external capacitor when in auto start mode and adjustable time delay to subsequent ENABLE output signal via external resistors.brbr Additionally, the ISL8702 provides an input for sequencing on and off operation (SEQ_EN) and for voltage window compliance reporting (FAULT) over the +2.5V to +12V voltage range.brbr Easily daisy chained for more than 4 sequenced signals.brbr Altogether, the ISL870X provides these adjustable features with a minimum of external BOM. See Figure 1 for typical implementation.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190351-ISL8702IBZ-T
Packaging: Tape and Reel
Type: Sequencer
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Family Name: ISL8702
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ISL8702IBZ;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8702
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ISL8702IBZ-T | 1190351-ISL8702IBZ-T |
| Product Name | Adjustable Quad Sequencer | Electronic Surplus - ISL8702IBZ-T |