Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 2A 20-VQFN Exposed Pad
IC REGULATOR
IC REG BUCK ADJ 2A 20QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8560MREP | ISL8560MREP | ISL8560MREP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-VQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1.21 to 55 volts | 1.21 volts |