Renesas Electronics Corporation Ic, Dc-Dc Converter; Topology Renesas ISL8560IRZ

Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.21V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.21V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Topology Renesas - 52M5653 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
52M5653
Ic, Dc-Dc Converter; Topology Renesas 52M5653
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.21V; Product Range:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:1.21V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52M5653
Product Name Ic, Dc-Dc Converter; Topology Renesas
Input Voltage 9 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details