The ISL8560 is a step down DC/DC power switching regulator which accepts 9.0V to 60V input and provides a 2A output current. The output voltage can be set in the range between 1.21V and 55V by means of an external divider. The device uses an internal power DMOS transistor with a typical rDS(ON) of 0.19? to obtain very high efficiency and high switching speed. A switching frequency in the range of 100kHz to 600kHz can be realized (the maximum power dissipation of the various packages must be observed). Notable features of this next generation of DC/DC converter includes pulse-by-pulse current limit for FET protection, hiccup mode for short circuit protection, voltage feedforward regulation, Frequency SYNC, soft-start, low standby current of 60µA typical in the disabled state, and thermal shut-down. The device is available in a 20 Ld QFN package.brbr
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 2A 20-VQFN Exposed Pad
Manufacturer: Intersil
Win Source Part Number: 1048833-ISL8560IRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 55V
Minimum Input Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 2A 20-VQFN Exposed Pad
IC REG BUCK ADJ 2A 20QFN
IC REG BUCK ADJUSTABLE 2A 20QFN
Switching Voltage Regulators W/ANNEAL BUCK SWITCH 20LD 6X6
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8560IRZ-T | ISL8560IRZ-T-ND | 1048833-ISL8560IRZ-T | ISL8560IRZ-T | ISL8560IRZ-T | ISL8560IRZ-T | ISL8560IRZ-T |
| Product Name | DC/DC Power Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8560IRZ-T | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 20-VQFN Exposed Pad | Other; 20-QFN (6x6) | Other; 20-VQFN Exposed Pad | |||
| Output Voltage | 1.21 to 55 volts | 1.21 to 55 volts | 1.21 volts | 1.21 to 55 volts | 1.21 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 9 to 60 volts | 9 to 60 volts | 60 volts | 9 to 60 volts |