Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas ISL85418FRZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas - 27X7182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
27X7182
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas 27X7182
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X7182
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details