Renesas Electronics Corporation Dc/dc Conv, Sync Buck, 2Mhz, Dfn-12; Topology Renesas ISL85418FRZ-T7A

Description
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-12; Topology Renesas - 82Y6755 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-12; Topology Renesas
82Y6755
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-12; Topology Renesas 82Y6755
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:800mA; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y6755
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Dfn-12; Topology Renesas
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details