Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas ISL85418FRZ-T

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas - 27X7183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas
27X7183
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas 27X7183
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X7183
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details