Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas ISL85415FRZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:500mA RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas - 08X2351 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
08X2351
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas 08X2351
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:500mA RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X2351
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details