Manufacturer: Intersil
Win Source Part Number: 777443-ISL85415AIRZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 12-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz, 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: ISL85415A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 34V
Input Voltage MIN: 3V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3689EUD#PBF; LT3689IUD#TRPBF; LTC3646HDE#TRPBF; MAX15462CATA+T;
Introduction Date: July 11, 2013
Country of Origin: Malaysia, Taiwan
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 12-VFDFN Exposed Pad
Switching Voltage Regulators 36Vin 500mA Sync. Switching Regulator
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777443-ISL85415AIRZ | ISL85415AIRZ | ISL85415AIRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL85415AIRZ | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-VFDFN Exposed Pad | Other; 12-VFDFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.6000 volts | 0.6000 to 34 volts |