Renesas Electronics Corporation Dc/dc Conv, Sync Buck, 700Khz, Dfn-8; Topology Renesas ISL85413FRTZ-T7A

Description
DC/DC CONV, SYNC BUCK, 700KHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 700KHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 700Khz, Dfn-8; Topology Renesas - 82Y6754 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 700Khz, Dfn-8; Topology Renesas
82Y6754
Dc/dc Conv, Sync Buck, 700Khz, Dfn-8; Topology Renesas 82Y6754
DC/DC CONV, SYNC BUCK, 700KHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 700KHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y6754
Product Name Dc/dc Conv, Sync Buck, 700Khz, Dfn-8; Topology Renesas
Input Voltage 3.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details