The ISL85413 is a 300mA synchronous buck regulator with an input range of 3.5V to 40V. It provides an easy to use, high efficiency low BOM count solution for a variety of applications.
The ISL85413 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if forced PWM mode is desired. The part switches at a default frequency of 700kHz. By integrating both NMOS devices and providing internal configuration, minimal external components are required, reducing BOM count and complexity of design.
With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications.
The part is available in a small Pb-free 3mmx3mm TDFN plastic package with an operation junction temperature range of -40°C to +125°C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875827-ISL85413FRTZ-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL85413
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 8-WFDFN Exposed Pad
IC REG BUCK ADJ 300MA 8TDFN
Switching Voltage Regulators 40Vin 300mA Synch Switching Regulator
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA 8-WFDFN Exposed Pad
IC REG BUCK ADJ 300MA 8TDFN
IC REG BUCK ADJ 300MA 8TDFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL85413FRTZ-T | 875827-ISL85413FRTZ-T | ISL85413FRTZ-T-ND | ISL85413FRTZ-T | ISL85413FRTZ-T | ISL85413FRTZ-T | ISL85413FRTZ-T | ISL85413FRTZ-T |
| Product Name | Wide VIN 300mA Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL85413FRTZ-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DFN | Other; 8-TDFN (3x3) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 34 volts | 0.6000 to 34 volts | 0.6000 volts | 0.6000 to 34 volts | 0.6000 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |