Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas ISL85410FRZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:1A RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas - 27X1636 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
27X1636
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas 27X1636
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:1A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X1636
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12; Topology Renesas
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details