Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas ISL85410FRZ-T

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas - 27X1637 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas
27X1637
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas 27X1637
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, DFN-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Buck, 2Mhz, 125Deg C Rohs Compliant Renesas - 85AJ3032 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2Mhz, 125Deg C Rohs Compliant Renesas
85AJ3032
Dc/dc Conv, Buck, 2Mhz, 125Deg C Rohs Compliant Renesas 85AJ3032
DC/DC CONV, BUCK, 2MHZ, 125DEG C ROHS COMPLIANT: YES

DC/DC CONV, BUCK, 2MHZ, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 27X1637 85AJ3032
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Dfn-12, Full Reel; Topology Renesas Dc/dc Conv, Buck, 2Mhz, 125Deg C Rohs Compliant Renesas
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details