The ISL854102 is a 1.2A synchronous buck regulator with an input range of 3V to 40V. It provides an easy to use, high efficiency, low BOM count solution for a variety of applications.
The ISL854102 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if a forced PWM mode is desired. The part switches at a default frequency of 500kHz, however, may also be programmed using an external resistor from 300kHz to 2MHz. The ISL854102 has the ability to utilize internal or external compensation. By integrating both NMOS devices and providing internal configuration options, minimal external components are required, reducing BOM count and complexity of design.
With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications.
The part is available in a small Pb-free 4mmx3mm DFN plastic package with a full-range industrial temperature of -40°C to +125°C.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad
40Vin 1.2A Synchronous Switching Regulat
40Vin 1.2A Synchronous Switching Regulat
40Vin 1.2A Synchronous Switching Regulat
IC REG BUCK ADJ 1.2A 12DFN
IC REG BUCK ADJ 1.2A 12DFN
Switching Voltage Regulators 40Vin 1.2A Synchronous Switching Regulator- 4x3 12ld DFN Pb
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL854102FRZ | ISL854102FRZ-ND | 2630272 | ISL854102FRZ | ISL854102FRZ | ISL854102FRZ | ISL854102FRZ |
| Product Name | Wide VIN 1.2A Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Boost | ||||
| Package Type | Other; DFN | Other; 12-VFDFN Exposed Pad | Other; DFN | Other; 12-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 34 volts | 0.6000 to 34 volts | 40 volts | 0.6000 volts | 0.6000 to 34 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |