Renesas Electronics Corporation Wide VIN 1.2A Synchronous Buck Regulator ISL854102FRZ-T

Description
The ISL854102 is a 1.2A synchronous buck regulator with an input range of 3V to 40V. It provides an easy to use, high efficiency, low BOM count solution for a variety of applications. The ISL854102 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if a forced PWM mode is desired. The part switches at a default frequency of 500kHz, however, may also be programmed using an external resistor from 300kHz to 2MHz. The ISL854102 has the ability to utilize internal or external compensation. By integrating both NMOS devices and providing internal configuration options, minimal external components are required, reducing BOM count and complexity of design. With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications. The part is available in a small Pb-free 4mmx3mm DFN plastic package with a full-range industrial temperature of -40°C to +125°C.
Request a Quote Datasheet
Description
The ISL854102 is a 1.2A synchronous buck regulator with an input range of 3V to 40V. It provides an easy to use, high efficiency, low BOM count solution for a variety of applications. The ISL854102 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if a forced PWM mode is desired. The part switches at a default frequency of 500kHz, however, may also be programmed using an external resistor from 300kHz to 2MHz. The ISL854102 has the ability to utilize internal or external compensation. By integrating both NMOS devices and providing internal configuration options, minimal external components are required, reducing BOM count and complexity of design. With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications. The part is available in a small Pb-free 4mmx3mm DFN plastic package with a full-range industrial temperature of -40°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide VIN 1.2A Synchronous Buck Regulator - ISL854102FRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Wide VIN 1.2A Synchronous Buck Regulator
ISL854102FRZ-T
Wide VIN 1.2A Synchronous Buck Regulator ISL854102FRZ-T
The ISL854102 is a 1.2A synchronous buck regulator with an input range of 3V to 40V. It provides an easy to use, high efficiency, low BOM count solution for a variety of applications. The ISL854102 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if a forced PWM mode is desired. The part switches at a default frequency of 500kHz, however, may also be programmed using an external resistor from 300kHz to 2MHz. The ISL854102 has the ability to utilize internal or external compensation. By integrating both NMOS devices and providing internal configuration options, minimal external components are required, reducing BOM count and complexity of design. With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications. The part is available in a small Pb-free 4mmx3mm DFN plastic package with a full-range industrial temperature of -40°C to +125°C.

The ISL854102 is a 1.2A synchronous buck regulator with an input range of 3V to 40V. It provides an easy to use, high efficiency, low BOM count solution for a variety of applications.
The ISL854102 integrates both high-side and low-side NMOS FETs and features a PFM mode for improved efficiency at light loads. This feature can be disabled if a forced PWM mode is desired. The part switches at a default frequency of 500kHz, however, may also be programmed using an external resistor from 300kHz to 2MHz. The ISL854102 has the ability to utilize internal or external compensation. By integrating both NMOS devices and providing internal configuration options, minimal external components are required, reducing BOM count and complexity of design.
With the wide VIN range and reduced BOM, the part provides an easy to implement design solution for a variety of applications while giving superior performance. It will provide a very robust design for high voltage industrial applications as well as an efficient solution for battery powered applications.
The part is available in a small Pb-free 4mmx3mm DFN plastic package with a full-range industrial temperature of -40°C to +125°C.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 20-ISL854102FRZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
20-ISL854102FRZ-TTR-ND
Voltage Regulators - DC DC Switching Regulators 20-ISL854102FRZ-TTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 20-ISL854102FRZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
20-ISL854102FRZ-TDKR-ND
Voltage Regulators - DC DC Switching Regulators 20-ISL854102FRZ-TDKR-ND
IC REG BUCK ADJ 1.2A 12DFN

IC REG BUCK ADJ 1.2A 12DFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 20-ISL854102FRZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
20-ISL854102FRZ-TCT-ND
Voltage Regulators - DC DC Switching Regulators 20-ISL854102FRZ-TCT-ND
IC REG BUCK ADJ 1.2A 12DFN

IC REG BUCK ADJ 1.2A 12DFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL854102FRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL854102FRZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL854102FRZ-T
IC REG BUCK ADJ 1.2A 12DFN

IC REG BUCK ADJ 1.2A 12DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL854102FRZ-T
Switching Voltage Regulators ISL854102FRZ-T
Switching Voltage Regulators 40Vin 1.2A Synchronous Switching Regulator 4x3 12ld DFN T&R

Switching Voltage Regulators 40Vin 1.2A Synchronous Switching Regulator 4x3 12ld DFN T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL854102FRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL854102FRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL854102FRZ-T
IC REG BUCK ADJ 1.2A 12DFN

IC REG BUCK ADJ 1.2A 12DFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL854102FRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL854102FRZ-T
Voltage Regulators - DC DC Switching Regulators ISL854102FRZ-T
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A 12-VFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL854102FRZ-T 20-ISL854102FRZ-TTR-ND ISL854102FRZ-T ISL854102FRZ-T ISL854102FRZ-T ISL854102FRZ-T
Product Name Wide VIN 1.2A Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; DFN Other; 12-VFDFN Exposed Pad Other; 12-VFDFN Exposed Pad
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 34 volts 0.6000 to 34 volts 0.6000 volts 0.6000 to 34 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data