IC REG BUCK ADJ 2A 20HTSSOP
IC REG BUCK ADJ 2A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 2A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8540IVEZ-T | ISL8540IVEZ-T | ISL8540IVEZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps |
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz |
| Package Type | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Removed | Removed; Obsolete |