(PRICE/TC) DC/DC CTRL, SYNC BUCK/BOOST, 2.2MHZ, QFN, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:40V, NO. OF OUTPUTS:1 OUTPUT, DUTY CYCLE (%):-, CONTROLLER IC CASE STYLE:QFN, NO. OF PINS:20PINS, SWITCHING FREQUENCY:2.2MHZ, TOPOLOGY:SYNCHRONOUS
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 107621706 |
| Product Name | Electrical Accessory |