IC REG MULT CONFG ADJ 2.5A 20QFN Product overview: ISL85402IRZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL85402IRZ-T7A can be used for catalog matching and distributor lookup.
Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-VFQFN Exposed Pad
Manufacturer: Intersil
Win Source Part Number: 1048829-ISL85402IRZ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 200kHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Both
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-QFN (4x4)
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 34V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG MULT CONFG ADJ 2.5A 20QFN
IC REG MULT CONFG ADJ 2.5A 20QFN
Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-VFQFN Exposed Pad
Switching Regulator IC Output
IC REG MULT CONFG ADJ 2.5A 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 739-ISL85402IRZ-T7A | ISL85402IRZ-T7ATR-ND | 1048829-ISL85402IRZ-T7A | ISL85402IRZ-T7A | ISL85402IRZ-T7A | ISL85402IRZ-T7A | ISL85402IRZ-T7A | 391-ISL85402IRZ-T7A |
| Product Name | 2.5A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL85402IRZ-T7A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFG ADJ 2.5A 20QFN |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad | Other; 20-QFN (4x4) | Other; 20-VFQFN Exposed Pad | Other; QFN | |||
| Output Voltage | 0.8000 volts | 0.8000 to 34 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 34 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| VIN | 36 volts | 3 to 36 volts | 36 volts | 3 to 36 volts |