Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-VFQFN Exposed Pad
IC REG MULT CONFG ADJ 2.5A 20QFN
IC REG MULT CONFG ADJ 2.5A 20QFN
Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-VFQFN Exposed Pad
IC REG MULT CONFG ADJ 2.5A 20QFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL85402IRZ-T-ND | ISL85402IRZ-T | ISL85402IRZ-T | ISL85402IRZ-T | ISL85402IRZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 34 volts | 0.8000 volts | 0.8000 to 34 volts | 0.8000 volts |