BUCK, SYNCH, DUAL, 28VIN, 3A, 28TQFN; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 94T8807 |
| Product Name | Buck, Synch, Dual, 28Vin, 3A, 28Tqfn; Input Voltage Min Renesas |
| Input Voltage | 4.5 to 28 volts |