Renesas Electronics Corporation Dc-Dc Converter, Full Reel; Input Voltage Min Renesas ISL85033IRTZ-T7A

Description
DC-DC CONVERTER, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Input Voltage Min Renesas - 25T1724 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Input Voltage Min Renesas
25T1724
Dc-Dc Converter, Full Reel; Input Voltage Min Renesas 25T1724
DC-DC CONVERTER, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Converter; Input Voltage Min Renesas - 65T7325 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Input Voltage Min Renesas
65T7325
Ic, Dc-Dc Converter; Input Voltage Min Renesas 65T7325
IC, DC-DC CONVERTER; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Switching Frequency:2MHz RoHS Compliant: Yes

IC, DC-DC CONVERTER; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:28Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Switching Frequency:2MHz RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Buck, 85Deg C Rohs Compliant Renesas - 85AJ3031 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 85Deg C Rohs Compliant Renesas
85AJ3031
Dc/dc Conv, Buck, 85Deg C Rohs Compliant Renesas 85AJ3031
DC/DC CONV, BUCK, 85DEG C ROHS COMPLIANT: YES

DC/DC CONV, BUCK, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 25T1724 65T7325 85AJ3031
Product Name Dc-Dc Converter, Full Reel; Input Voltage Min Renesas Ic, Dc-Dc Converter; Input Voltage Min Renesas Dc/dc Conv, Buck, 85Deg C Rohs Compliant Renesas
Input Voltage 4.5 to 28 volts 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details