The ISL8502 is a synchronous buck controller with internal MOSFETs packaged in a small 4mmx4mm QFN package. The ISL8502 can support a continuous load of 2A and has a very wide input voltage range. With the switching MOSFETs integrated into the IC, the complete regulator footprint can be very small and provide a much more efficient solution than a linear regulator.brbr The ISL8502 is capable of stand alone operation or it can be used in a master slave combination for multiple outputs that are derived from the same input rail. Multiple slave channels (up to six) can be synchronized. This method minimizes the EMI and beat frequencies effect with multi-channel operation.brbr The switching PWM controller drives two internal N-Channel MOSFETs in a brsynchronous-rectif
Manufacturer: Intersil
Win Source Part Number: 018069-ISL8502IRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: ISL8502
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 14V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): TPS40192DRCRG4; TPS40195RGYRG4; MAX1627D+; MAX1649EPA+;
Introduction Date: January 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 24-VFQFN Exposed Pad
Switching Voltage Regulators INTEGRTD FET SYNCH UCK 4X4 24LD W/ANEAL
IC REG BUCK ADJUSTABLE 2A 24QFN
IC REG BUCK ADJ 2A 24QFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8502IRZ-T | 018069-ISL8502IRZ-T | ISL8502IRZ-TTR-ND | ISL8502IRZ-T | ISL8502IRZ-T | ISL8502IRZ-T | ISL8502IRZ-T |
| Product Name | 2A Synchronous Buck Regulator with Integrated MOSFETs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8502IRZ-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; QFN | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 14 volts | 0.6000 volts | 0.6000 to 14 volts | 0.6000 to 14 volts | 0.6000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |