DC/DC CONV, SYNC BUCK, TQFN-15; DC / DC Converter Type:-; Input Voltage Min:3.8V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:TQFN; No. of Pins:15Pins; Output Current:14A; Output Voltage Min:600mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 14AC6846 |
| Product Name | Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 0.6 to ? volts |