Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL8500IRZ

Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:5V; Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:DFN; No. of Pins:12Pins; Frequency:500kHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:5V; Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:DFN; No. of Pins:12Pins; Frequency:500kHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 78M1480 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
78M1480
Ic, Pwm Controller; Input Voltage Renesas 78M1480
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:5V; Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:DFN; No. of Pins:12Pins; Frequency:500kHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:5V; Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:DFN; No. of Pins:12Pins; Frequency:500kHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 78M1480
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 4 to 25 volts
DC Input 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details