Renesas Electronics Corporation 9A, 3.8V to 18V Input, Synchronous Buck Regulator ISL85009FRZ-T

Description
The ISL85009 is a highly efficient, monolithic, synchronous buck regulator that can deliver 9A of continuous output current from a 3.8V to 18V input supply. The device uses current mode control architecture with a fast transient response and excellent loop stability. The ISL85009 integrates very low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ = float) and 300kHz (FREQ = GND). The device can also be synchronized to an external clock up to 1MHz. Both high-side and low-side MOSFET current limit along with reverse current limit, fully protect the regulator in an overcurrent event. Selectable OCP schemes can fit various applications. Other protections, such as input/output overvoltage and over-temperature, are also integrated into the device which give required system level safety in the event of fault conditions. The ISL85009 is offered in a space saving 15 Ld 3.5mmx3.5mm Pb-free TQFN package with great thermal performance and 0.8mm maximum height.
Request a Quote Datasheet
Description
The ISL85009 is a highly efficient, monolithic, synchronous buck regulator that can deliver 9A of continuous output current from a 3.8V to 18V input supply. The device uses current mode control architecture with a fast transient response and excellent loop stability. The ISL85009 integrates very low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ = float) and 300kHz (FREQ = GND). The device can also be synchronized to an external clock up to 1MHz. Both high-side and low-side MOSFET current limit along with reverse current limit, fully protect the regulator in an overcurrent event. Selectable OCP schemes can fit various applications. Other protections, such as input/output overvoltage and over-temperature, are also integrated into the device which give required system level safety in the event of fault conditions. The ISL85009 is offered in a space saving 15 Ld 3.5mmx3.5mm Pb-free TQFN package with great thermal performance and 0.8mm maximum height.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9A, 3.8V to 18V Input, Synchronous Buck Regulator - ISL85009FRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
9A, 3.8V to 18V Input, Synchronous Buck Regulator
ISL85009FRZ-T
9A, 3.8V to 18V Input, Synchronous Buck Regulator ISL85009FRZ-T
The ISL85009 is a highly efficient, monolithic, synchronous buck regulator that can deliver 9A of continuous output current from a 3.8V to 18V input supply. The device uses current mode control architecture with a fast transient response and excellent loop stability. The ISL85009 integrates very low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ = float) and 300kHz (FREQ = GND). The device can also be synchronized to an external clock up to 1MHz. Both high-side and low-side MOSFET current limit along with reverse current limit, fully protect the regulator in an overcurrent event. Selectable OCP schemes can fit various applications. Other protections, such as input/output overvoltage and over-temperature, are also integrated into the device which give required system level safety in the event of fault conditions. The ISL85009 is offered in a space saving 15 Ld 3.5mmx3.5mm Pb-free TQFN package with great thermal performance and 0.8mm maximum height.

The ISL85009 is a highly efficient, monolithic, synchronous buck regulator that can deliver 9A of continuous output current from a 3.8V to 18V input supply. The device uses current mode control architecture with a fast transient response and excellent loop stability.
The ISL85009 integrates very low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems.
The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ = float) and 300kHz (FREQ = GND). The device can also be synchronized to an external clock up to 1MHz.
Both high-side and low-side MOSFET current limit along with reverse current limit, fully protect the regulator in an overcurrent event. Selectable OCP schemes can fit various applications. Other protections, such as input/output overvoltage and over-temperature, are also integrated into the device which give required system level safety in the event of fault conditions.
The ISL85009 is offered in a space saving 15 Ld 3.5mmx3.5mm Pb-free TQFN package with great thermal performance and 0.8mm maximum height.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL85009FRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL85009FRZ-T-ND
Voltage Regulators - DC DC Switching Regulators ISL85009FRZ-T-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 15-WFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 15-WFQFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL85009FRZ-T
Switching Voltage Regulators ISL85009FRZ-T
Switching Voltage Regulators ISL85009 EVALUATON B Regulator, 15LD TDFN

Switching Voltage Regulators ISL85009 EVALUATON B Regulator, 15LD TDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL85009FRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL85009FRZ-T
Voltage Regulators - DC DC Switching Regulators ISL85009FRZ-T
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 15-WFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 15-WFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL85009FRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL85009FRZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL85009FRZ-T
IC REG BUCK ADJUSTABLE 9A 15TQFN

IC REG BUCK ADJUSTABLE 9A 15TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL85009FRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL85009FRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL85009FRZ-T
IC REG BUCK ADJ 9A 15TQFN

IC REG BUCK ADJ 9A 15TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL85009FRZ-T ISL85009FRZ-T-ND ISL85009FRZ-T ISL85009FRZ-T ISL85009FRZ-T ISL85009FRZ-T
Product Name 9A, 3.8V to 18V Input, Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; QFN Other; 15-WFQFN Other; 15-WFQFN
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to ? volts 0.6000 to 18 volts 0.6000 to 18 volts 0.6000 volts
IOUT 9 amps 9 amps 9 amps 9 amps 9 amps
Unlock Full Specs
to access all available technical data