Renesas Electronics Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL85009EVAL1Z

Description
ISL85009 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ISL85009 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - ISL85009EVAL1Z-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
ISL85009EVAL1Z-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL85009EVAL1Z-ND
ISL85009 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ISL85009 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1038936-ISL85009EVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1038936-ISL85009EVAL1Z
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1038936-ISL85009EVAL1Z
Win Source Part Number: 1038936-ISL85009EVAL 1Z Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 9A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Utilized IC / Part: ISL85009 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): ISL85009EVAL1ZISL850 09EVAL1Z.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Renesas Electronics America Inc Other Names: -ISL85009EVAL1Z Base Product Number: ISL85009

Win Source Part Number: 1038936-ISL85009EVAL1Z
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V
Current - Output: 9A
Voltage - Input: 4.5V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Utilized IC / Part: ISL85009
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): ISL85009EVAL1ZISL85009EVAL1Z.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Renesas Electronics America Inc
Other Names: -ISL85009EVAL1Z
Base Product Number: ISL85009

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - ISL85009EVAL1Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
ISL85009EVAL1Z
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards ISL85009EVAL1Z
ISL85009 EVALUATON BRD 1 - 15 LD

ISL85009 EVALUATON BRD 1 - 15 LD

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL85009EVAL1Z
Power Management IC Development Tools ISL85009EVAL1Z
Power Management IC Development Tools ISL85009 EVALUATON B OARD 1 - 15 LD TDFN

Power Management IC Development Tools ISL85009 EVALUATON B OARD 1 - 15 LD TDFN

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ISL85009EVAL1Z-ND 1038936-ISL85009EVAL1Z ISL85009EVAL1Z ISL85009EVAL1Z
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDIFX007TTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers