Renesas Electronics Corporation Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas ISL85005FRZ-T7A

Description
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:5A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:5A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas - 14AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas
14AC6840
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas 14AC6840
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:5A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:5A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC6840
Product Name Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 65935433 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details