The ISL85003 and ISL85003A are synchronous buck regulators with integrated high-side and low-side FETs. The regulator can operate from an input voltage range of 4.5V to 18V while delivering a very efficient continuous 3A current. This is all delivered in a very compact 3mmx4mm DFN package.
The ISL85003 is designed on Intersil’s proprietary fab process that is designed to deliver very low rDS(ON) FETs with an optimized current mode controller wrapped around it. The high-side NFET is designed to have an rDS(ON) of 65mO while the low-side NFET is designed to have an rDS(ON) of 45mO. With these two FETs, the device delivers very high efficiency power to the load.
The ISL85003 can automatically switch between DCM and CCM for light-load efficiency in DCM. The switching frequency in CCM is internally set to 500kHz.
The device provides a maximum static regulation tolerance of ±1% over wide line, load and temperature ranges. The output is user adjustable, with external resistors, down to 0.8V. Pulling EN above 0.6V enables the controller. The regulator supports prebiased output.
Fault protection is provided by internal current limiting during positive or negative overcurrent conditions, output and input under and overvoltage detection and an over-temperature monitoring circuit.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-VFDFN Exposed Pad
Manufacturer: Renesas Electronics America
Win Source Part Number: 921999-ISL85003FRZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-VFDFN Exposed Pad
Package: 12-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL85003
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL85003FRZ-T7ADKR, -ISL85003FRZ-T7A, ISL85003FRZ-T7ATR, ISL85003FRZ-T7ACT
IC REG BUCK ADJUSTABLE 3A 12DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-VFDFN Exposed Pad
Switching Voltage Regulators 3A Synchronous Buck Regulator with SYNC
IC REG BUCK ADJ 3A 12DFN
IC REG BUCK ADJUSTABLE 3A 12DFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL85003FRZ-T7A | ISL85003FRZ-T7ATR-ND | 921999-ISL85003FRZ-T7A | ISL85003FRZ-T7A | ISL85003FRZ-T7A | ISL85003FRZ-T7A | ISL85003FRZ-T7A | ISL85003FRZ-T7A |
| Product Name | Highly Efficient 3A Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL85003FRZ-T7A | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DFN | Other; 12-VFDFN Exposed Pad | Other; 12-DFN (4x3) | Other; 12-VFDFN Exposed Pad | Other; 12-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 15 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |