Renesas Electronics Corporation Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas ISL85003AFRZ-T7A

Description
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas - 14AC6832 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas
14AC6832
Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas 14AC6832
DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, DFN-12; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:DFN; No. of Pins:12Pins; Output Current:3A; Output Voltage Min:800mV; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC6832
Product Name Dc/dc Conv, Sync Buck, Dfn-12; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-06-2u-27697 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 90 amps
View Details