IC SWITCH SPDT X 4 250MOHM 16QFN Product overview: ISL8499IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8499IRZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
Manufacturer: Intersil
Win Source Part Number: 070131-ISL8499IRZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: -120pC
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 250 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 25ns, 23ns
Channel Capacitance(CS off, CD off): 106pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPDT 16QFN
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL8499IRZ | ISL8499IRZ-ND | 070131-ISL8499IRZ | ISL8499IRZ | ISL8499IRZ |
| Product Name | 250MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IRZ | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0400 ohms | 0.2500 ohms | 0.0400 ohms | 0.2500 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | 16-VFQFN | 16-QFN (3x3) | 16-VFQFN Exposed Pad | |
| Configuration | 2x1 |