Manufacturer: Intersil
Win Source Part Number: 098772-ISL8499IRZ-T
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: -120pC
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 250 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 25ns, 23ns
Channel Capacitance(CS off, CD off): 106pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
IC SWITCH SPDT X 4 250MOHM 16QFN Product overview: ISL8499IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8499IRZ-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
4 Circuit IC Switch 2:1 250mOhm 16-QFN (3x3)
IC SWITCH QUAD SPDT 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 098772-ISL8499IRZ-T | ISL8499IRZ-TTR-ND | 747-ISL8499IRZ-T | ISL8499IRZ-T | ISL8499IRZ-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IRZ-T | Analog Switches, Multiplexers, Demultiplexers | 250MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-QFN (3x3) | 16-VFQFN | Tape & Reel (TR) | 16-VFQFN Exposed Pad | |
| Configuration | 2x1 |