Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ISL8489IBZ ISL8489IBZ

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065944-ISL8489IBZ Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 14 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Receiver
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065944-ISL8489IBZ Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 14 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Receiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ISL8489IBZ - 1065944-ISL8489IBZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ISL8489IBZ
1065944-ISL8489IBZ
OEM Parts - OEM Parts (F - I) - ISL8489IBZ 1065944-ISL8489IBZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065944-ISL8489IBZ Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 14 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Logic Function: Receiver

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065944-ISL8489IBZ
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 14
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Logic Function: Receiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065944-ISL8489IBZ
Product Name OEM Parts - OEM Parts (F - I) - ISL8489IBZ
Unlock Full Specs
to access all available technical data