Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T ISL8485EIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 007609-ISL8485EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 007609-ISL8485EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T - 007609-ISL8485EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T
007609-ISL8485EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T 007609-ISL8485EIBZ-T
Manufacturer: Intersil Win Source Part Number: 007609-ISL8485EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Intersil
Win Source Part Number: 007609-ISL8485EIBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL8485EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL8485EIBZ-T
Drivers, Receivers, Transceivers ISL8485EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL8485EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL8485EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
IC TXRX RS485/422 5V ESD 8-SOIC - 391-ISL8485EIBZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/422 5V ESD 8-SOIC
391-ISL8485EIBZ-T
IC TXRX RS485/422 5V ESD 8-SOIC 391-ISL8485EIBZ-T
IC TXRX RS485/422 5V ESD 8-SOIC

IC TXRX RS485/422 5V ESD 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 007609-ISL8485EIBZ-T ISL8485EIBZ-T ISL8485EIBZ-T 391-ISL8485EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX RS485/422 5V ESD 8-SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details