2 Circuit IC Switch 2:1 500mOhm 10-MSOP
IC SWITCH DUAL SPDT 10MSOP
IC SWITCH DUAL SPDT 10MSOP
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL8484IU-ND | ISL8484IU | ISL8484IU | ISL8484IU |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||
| Ron | 0.5000 ohms | 0.5000 ohms | 0.0600 ohms | 0.5000 ohms |
| tON | 40 ns | 40 ns | ||
| tOFF | 20 ns | 20 ns |