Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL8484IR-T

Description
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL8484IR-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL8484IR-T-ND
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)

2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
500MOHM Analog Switch and Multiplexer IC
747-ISL8484IR-T
500MOHM Analog Switch and Multiplexer IC 747-ISL8484IR-T
IC SWITCH SPDTX2 500MOHM 10TDFN Product overview: ISL8484IR-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8484IR-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 500MOHM 10TDFN Product overview: ISL8484IR-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8484IR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T - 070128-ISL8484IR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T
070128-ISL8484IR-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T 070128-ISL8484IR-T
Manufacturer: Intersil Win Source Part Number: 070128-ISL8484IR-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 170pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 62pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070128-ISL8484IR-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 170pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 40ns, 20ns
Channel Capacitance(CS off, CD off): 62pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8484IR-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL8484IR-T
IC SWITCH DUAL SPDT 10TDFN

IC SWITCH DUAL SPDT 10TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8484IR-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8484IR-T
IC SWITCH DUAL SPDT 10TDFN

IC SWITCH DUAL SPDT 10TDFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL8484IR-T
Analog Switches, Multiplexers, Demultiplexers ISL8484IR-T
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)

2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL8484IR-T-ND 747-ISL8484IR-T 070128-ISL8484IR-T ISL8484IR-T ISL8484IR-T ISL8484IR-T
Product Name Analog Switches, Multiplexers, Demultiplexers 500MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IR-T Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts 1.65 to 4.5 volts
Ron 0.5000 ohms 0.0600 ohms 0.0600 ohms 0.5000 ohms 0.5000 ohms
tON 40 ns 40 ns
tOFF 20 ns 20 ns
Unlock Full Specs
to access all available technical data