Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T ISL8483EIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 131646-ISL8483EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 131646-ISL8483EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8483EIBZ-T is a BiCMOS RS-485/RS-422 transceiver designed for balanced communication, operating at a supply voltage of 5V with a tolerance range of 4.5V to 5.5V. It features ESD protection up to ±15kV, ensuring reliability in harsh environments. This device supports data rates of up to 250kbps and includes slew rate limiting to reduce electromagnetic interference (EMI) and minimize signal reflections, making it suitable for multidrop and multipoint applications. The transceiver presents a single unit load to the RS-485 bus, allowing for the connection of up to 32 devices on the same network. It incorporates a fail-safe design that outputs a logic high when the receiver inputs are floating. Additionally, the driver outputs are short-circuit protected and include thermal shutdown features to prevent damage from excessive power dissipation. The ISL8483EIBZ-T is packaged in an 8-lead SOIC format and is RoHS compliant, making it a viable option for various industrial applications, including factory automation and environmental control systems.

Datasheet Summary
Powered by GS/AI

The ISL8483EIBZ-T is a BiCMOS RS-485/RS-422 transceiver designed for balanced communication, operating at a supply voltage of 5V with a tolerance range of 4.5V to 5.5V. It features ESD protection up to ±15kV, ensuring reliability in harsh environments. This device supports data rates of up to 250kbps and includes slew rate limiting to reduce electromagnetic interference (EMI) and minimize signal reflections, making it suitable for multidrop and multipoint applications. The transceiver presents a single unit load to the RS-485 bus, allowing for the connection of up to 32 devices on the same network. It incorporates a fail-safe design that outputs a logic high when the receiver inputs are floating. Additionally, the driver outputs are short-circuit protected and include thermal shutdown features to prevent damage from excessive power dissipation. The ISL8483EIBZ-T is packaged in an 8-lead SOIC format and is RoHS compliant, making it a viable option for various industrial applications, including factory automation and environmental control systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T - 131646-ISL8483EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T
131646-ISL8483EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T 131646-ISL8483EIBZ-T
Manufacturer: Intersil Win Source Part Number: 131646-ISL8483EIBZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 131646-ISL8483EIBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL8483EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL8483EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL8483EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL8483EIBZ-T
Drivers, Receivers, Transceivers ISL8483EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 131646-ISL8483EIBZ-T ISL8483EIBZ-T ISL8483EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIBZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details