The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip
IC MUX 8:1 750MOHM 16TSSOP Product overview: ISL84781IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84781IVZ can be used for catalog matching and distributor lookup.
Pb-Free w/Anneal ANALOG SWITCH, 8:1 MUX,
Pb-Free w/Anneal ANALOG SWITCH, 8:1 MUX,
Pb-Free w/Anneal ANALOG SWITCH, 8:1 MUX,
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84781IVZ | 747-ISL84781IVZ | 2630269 | ISL84781IVZ-ND | ISL84781IVZ | ISL84781IVZ |
| Product Name | Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer | 750MOHM Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 3 volts | 1.6 to 3.6 volts | |||
| Package Type | TSSOP; TQFN16, TSSOP16 | Tube | SSOP; SOP; TSSOP; TSSOP | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 0.1200 ohms | 0.7500 ohms | 0.7500 ohms | 0.1200 ohms |